Newport MKS Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS 61982-117

Description
The 61982-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Trumpf® / Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote
Description
The 61982-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Trumpf® / Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS - 61982-117 - Newport MKS
Irvine, CA, United States
Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS
61982-117
Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS 61982-117
The 61982-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Trumpf® / Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

The 61982-117 DURALENS™ coated Meniscus Infrared Lens is made of ZnSe material and is Trumpf® / Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. They are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 61982-117
Product Name Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS
Lens Type Meniscus
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX019AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, Uncoated - KBC046 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm - KBX058AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 19 mm, 650-1000 nm - CKX019AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 15.49 mm (0.6098 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details