Newport MKS Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic 631079-117ULA

Description
The 631079ULA meniscus infrared lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Clear Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.13%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote
Description
The 631079ULA meniscus infrared lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Clear Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.13%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic - 631079-117ULA - Newport MKS
Irvine, CA, United States
Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic
631079-117ULA
Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic 631079-117ULA
The 631079ULA meniscus infrared lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Clear Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.13%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

The 631079ULA meniscus infrared lens is made of ZnSe material and is Bystronic® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Clear Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.13%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 631079-117ULA
Product Name Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic
Lens Type Meniscus
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -6.3 mm EFL, Uncoated - KBC013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -7.02 mm (-0.2764 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX148AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm - CKX100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 93.68 mm (3.69 inch)
Center Thickness 9.67 mm (0.3807 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL, 1000-1550nm - CKV200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details