Newport MKS Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm AMPX013

Description
The AMPX013 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 38.6 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.
Request a Quote
Description
The AMPX013 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 38.6 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm - AMPX013 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm
AMPX013
Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm AMPX013
The AMPX013 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 38.6 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.

The AMPX013 is a Plano-Convex Infrared Lens made of AMTIR-1 material. It has a diameter of 25.4 mm and an effective focal length of 38.6 mm. AMTIR-1 is a synthetic material transmissive in the near to mid IR range (800 nm to 16 μm). Transmittance is approximately 70% over the entire range. These are our most economical IR lenses.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number AMPX013
Product Name Plano-Convex Lens, AMTIR-1, 25.4 mm, 38.6 mm FL, 800-16000 nm
Lens Type Spherical Lens
Focal Length 37.29 mm (1.47 inch)
Center Thickness 3.3 mm (0.1299 inch)
Edge Thickness 1.9 mm (0.0748 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 1000 mm FL, 180-8000 nm - CAPX18 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.81 mm (0.1500 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, Uncoated - KBX061 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL, 430-700nm - CKV075AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 200 mm FL, 180-8000 nm - CAPX15 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.03 mm (0.1193 inch)
View Details