Newport MKS Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 5802

Description
The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.
Request a Quote
Description
The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 - 5802 - Newport MKS
Irvine, CA, United States
Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7
5802
Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7 5802
The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.

The 5802 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 2.0 inch (50.8 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 5802
Product Name Beam Pick-Off Optic, 2.0 in. Diameter, N-BK7
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrafast Laser Beamsplitter, P Polarized, 25.4 mm, 680-1080 nm - 10RQ00UB.4 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Shape Circular
View Details
Ultrafast Harmonic Beamsplitter, 25.4 mm, 400 nm Refl., 800 nm Trans. - 10Q20UF.HB1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R< 0.25%
View Details
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 830 nm Laser Line - 10B20NP.28 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD - 50FS04DV.4 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details