Newport MKS Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 632.8 nm Laser Line 10B20NP.25

Description
The 10B20NP.25 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 632.8 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote
Description
The 10B20NP.25 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 632.8 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 632.8 nm Laser Line - 10B20NP.25 - Newport MKS
Irvine, CA, United States
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 632.8 nm Laser Line
10B20NP.25
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 632.8 nm Laser Line 10B20NP.25
The 10B20NP.25 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 632.8 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

The 10B20NP.25 Laser Line Non-Polarizing Beamsplitter is insensitive to the polarization of an incoming beam. Unlike broadband dielectric beamsplitters, which are extremely polarization sensitive, this beamsplitter provides a true 50/50 split regardless of the incoming polarization. The polarization components are matched to within 5%. Near zero absorption in these dielectric beamsplitters results in true 50/50 split of the beam and high damage threshold. They are especially useful for higher power applications where cemented cube beamsplitters may fail. This 25.4 mm diameter beamsplitter is manufactured using a high-precision BK 7 substrate to minimize wavefront distortion. A slight wedge in the substrate helps eliminate back reflections to the laser. The front surface is coated with a multilayer all-dielectric non-polarizing beamsplitter coating optimized for 632.8 nm. The back surface is coated with a multilayer dielectric antireflection coating to minimize surface reflection losses and eliminate ghost images.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 10B20NP.25
Product Name Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 632.8 nm Laser Line
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type R <0.5%
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter, FemtoOptics, P Polarized, 25.4 mm diameter, 76%, 730-870 nm - 10Q08-03UF.BS76 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Shape Circular
View Details
UV Beamsplitter, 40.0 mm Diameter, 4.00 mm Thickness, 50R/50T ratio - UVBS17-1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 40 mm (1.57 inch)
View Details
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line - 10B20NP.27 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 532 nm Refl., 1064 nm Trans. - 10QM20HB.21 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details