Newport MKS UV Dielectric Mirror, 0.5 in. Diameter, 300-550 nm 5150

Description
The 5150 UV Dielectric Mirror was designed for use with moderately powered UV and blue lasers such as argon-ion lasers. This 0.5 inch (12.7 mm) diameter Borofloat® 33 mirror has more than 99% reflectivity from 300 to 530 nm for any polarization with any angle of incidence from 0° to 45°.
Request a Quote
Description
The 5150 UV Dielectric Mirror was designed for use with moderately powered UV and blue lasers such as argon-ion lasers. This 0.5 inch (12.7 mm) diameter Borofloat® 33 mirror has more than 99% reflectivity from 300 to 530 nm for any polarization with any angle of incidence from 0° to 45°.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Dielectric Mirror, 0.5 in. Diameter, 300-550 nm - 5150 - Newport MKS
Irvine, CA, United States
UV Dielectric Mirror, 0.5 in. Diameter, 300-550 nm
5150
UV Dielectric Mirror, 0.5 in. Diameter, 300-550 nm 5150
The 5150 UV Dielectric Mirror was designed for use with moderately powered UV and blue lasers such as argon-ion lasers. This 0.5 inch (12.7 mm) diameter Borofloat® 33 mirror has more than 99% reflectivity from 300 to 530 nm for any polarization with any angle of incidence from 0° to 45°.

The 5150 UV Dielectric Mirror was designed for use with moderately powered UV and blue lasers such as argon-ion lasers. This 0.5 inch (12.7 mm) diameter Borofloat® 33 mirror has more than 99% reflectivity from 300 to 530 nm for any polarization with any angle of incidence from 0° to 45°.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5150
Product Name UV Dielectric Mirror, 0.5 in. Diameter, 300-550 nm
Wavelength Range 300 to 550 nm (3000 to 5500 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 5 mm (0.1969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Borofloat, 30.0 mm, λ/10, 480-20,000 nm - 3MD20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Nd:YAG Mirror, 1.0 in. Diameter, 532 nm - 5105 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 480-20,000 nm, Qty 10 - 05D620ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm - 5124 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details