Newport MKS Silver Mirror, Borofloat, 30.0 mm, λ/10, 480-20,000 nm 3MD20ER.2

Description
The 3MD20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 3MD20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote
Description
The 3MD20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 3MD20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Borofloat, 30.0 mm, λ/10, 480-20,000 nm - 3MD20ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Borofloat, 30.0 mm, λ/10, 480-20,000 nm
3MD20ER.2
Silver Mirror, Borofloat, 30.0 mm, λ/10, 480-20,000 nm 3MD20ER.2
The 3MD20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 3MD20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

The 3MD20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 30.0 mm (1.181 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 3MD20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 3MD20ER.2
Product Name Silver Mirror, Borofloat, 30.0 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished - 10QM20HM.45 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Broadband, 50.8 mm, 700-950 nm - 20D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 1064 nm, S2 Polished - 20QM20HM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Concave Mirror, Femtosecond Optimized, 250 mm FL, 25.4 mm, 600-1000 nm - 10BV50EAG.1 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details