Newport MKS Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm 20D620ER.1

Description
The 20D620ER.1 is an Economy Broadband Aluminum Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 20D620ER.1 is an Economy Broadband Aluminum Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D620ER.1 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm
20D620ER.1
Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm 20D620ER.1
The 20D620ER.1 is an Economy Broadband Aluminum Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .

The 20D620ER.1 is an Economy Broadband Aluminum Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 50.8 mm (2.0 inch) diameter mirror is made from 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 20D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D620ER.1
Product Name Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 225-700 nm - UBBR2.5-1UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Aluminum Mirror, Zerodur, 76.2 mm, λ/10, 450-700 nm - 30Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Dielectric Mirror, 19.05 mm, λ/10, 1520-1580 nm Laser Line - 07D20DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details
Silver Mirror, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details