Newport MKS Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 250-600 nm 20DC2000AL.2

Description
The 20DC2000AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 250-600 nm.
Request a Quote
Description
The 20DC2000AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 250-600 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 250-600 nm - 20DC2000AL.2 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 250-600 nm
20DC2000AL.2
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 250-600 nm 20DC2000AL.2
The 20DC2000AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 250-600 nm.

The 20DC2000AL.2 UV enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 250-600 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20DC2000AL.2
Product Name Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 250-600 nm
Focal Length 1000 mm (39.37 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.53 mm (0.3752 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Al-MgF2 - 50441-1005AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Al-MgF2
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 1241-1412 nm - 10CV00SR.60F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 1241 to 1412 nm (12410 to 14120 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm - 30Z40BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 350-1100 nm - 10Q20BB.3 - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details