Newport MKS Dielectric Mirror Pack, Broadband, 12.7 mm, 488-694 nm, Qty 10 05D20BD.1-PK

Description
This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. Visible Broadband Dielectric Coating Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence. SAVE by purchasing a pack of 10! A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.
Request a Quote
Description
This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. Visible Broadband Dielectric Coating Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence. SAVE by purchasing a pack of 10! A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror Pack, Broadband, 12.7 mm, 488-694 nm, Qty 10 - 05D20BD.1-PK - Newport MKS
Irvine, CA, United States
Dielectric Mirror Pack, Broadband, 12.7 mm, 488-694 nm, Qty 10
05D20BD.1-PK
Dielectric Mirror Pack, Broadband, 12.7 mm, 488-694 nm, Qty 10 05D20BD.1-PK
This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. Visible Broadband Dielectric Coating Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence. SAVE by purchasing a pack of 10! A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.

This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Borofloat® 33 Substrates


Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note.


Visible Broadband Dielectric Coating

Our BD.1 visible broadband dielectric coating reflects all visible laser lines in the range of 488 to 694 nm with greater than 99% efficiency for s-polarization and 98% for p-polarization at 0 - 45° angle of incidence.


SAVE by purchasing a pack of 10!

A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20BD.1-PK
Product Name Dielectric Mirror Pack, Broadband, 12.7 mm, 488-694 nm, Qty 10
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Aluminum - 50328AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 20.32 mm (0.8000 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA - 50326-1010 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Hollow Retroreflector
View Details
Hollow Metal Retroreflector, Replicated, 38.1 mm OD, 5 arc sec RBA - 50326-1505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 38.1 mm (1.5 inch)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Broadband, 12.7 mm Diameter, 488-694 nm - 05D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details