Newport MKS Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA 50326-1010

Description
The 50326-1010 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared. Stable Monolithic Construction Our replicated hollow metal retroreflectors are monolithic, fabricated from a single piece of aluminum, resulting in return beam accuracy unaffected by vibration. Vibration sensitivity is reduced further by employing an integrated mount in the design. Gold Coating with High IR Reflectivity Front surface coated with gold for high reflectivity in the IR and deep IR. Advantages vs. Glass Retro Reflectors Unlike solid glass retroreflectors, the optical path is entirely in air so efficient performance is obtained without antireflection coatings which limit the operating wavelength range. Using a novel patented fabrication technique, return beam accuracy as low as 2 arc sec. is economically achieved. These retroreflectors are offered in 12.7, 19.1, 25.4, 38.1, or 63.5 mm diameter and 30, 10, 5, or 2 arc sec return beam accuracy. Alignment Free 180 Degree Reflection Retroreflectors, also known as corner cubes as all three mirror surfaces are perpendicular, will reflect all incoming light 180° regardless of incidence angle. This enables 180 degrees reflection of a beam without requiring prior alignment (as with a flat mirror). Images reflected by a corner cube are reversed and inverted.
Request a Quote
Description
The 50326-1010 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared. Stable Monolithic Construction Our replicated hollow metal retroreflectors are monolithic, fabricated from a single piece of aluminum, resulting in return beam accuracy unaffected by vibration. Vibration sensitivity is reduced further by employing an integrated mount in the design. Gold Coating with High IR Reflectivity Front surface coated with gold for high reflectivity in the IR and deep IR. Advantages vs. Glass Retro Reflectors Unlike solid glass retroreflectors, the optical path is entirely in air so efficient performance is obtained without antireflection coatings which limit the operating wavelength range. Using a novel patented fabrication technique, return beam accuracy as low as 2 arc sec. is economically achieved. These retroreflectors are offered in 12.7, 19.1, 25.4, 38.1, or 63.5 mm diameter and 30, 10, 5, or 2 arc sec return beam accuracy. Alignment Free 180 Degree Reflection Retroreflectors, also known as corner cubes as all three mirror surfaces are perpendicular, will reflect all incoming light 180° regardless of incidence angle. This enables 180 degrees reflection of a beam without requiring prior alignment (as with a flat mirror). Images reflected by a corner cube are reversed and inverted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA - 50326-1010 - Newport MKS
Irvine, CA, United States
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA
50326-1010
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA 50326-1010
The 50326-1010 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared. Stable Monolithic Construction Our replicated hollow metal retroreflectors are monolithic, fabricated from a single piece of aluminum, resulting in return beam accuracy unaffected by vibration. Vibration sensitivity is reduced further by employing an integrated mount in the design. Gold Coating with High IR Reflectivity Front surface coated with gold for high reflectivity in the IR and deep IR. Advantages vs. Glass Retro Reflectors Unlike solid glass retroreflectors, the optical path is entirely in air so efficient performance is obtained without antireflection coatings which limit the operating wavelength range. Using a novel patented fabrication technique, return beam accuracy as low as 2 arc sec. is economically achieved. These retroreflectors are offered in 12.7, 19.1, 25.4, 38.1, or 63.5 mm diameter and 30, 10, 5, or 2 arc sec return beam accuracy. Alignment Free 180 Degree Reflection Retroreflectors, also known as corner cubes as all three mirror surfaces are perpendicular, will reflect all incoming light 180° regardless of incidence angle. This enables 180 degrees reflection of a beam without requiring prior alignment (as with a flat mirror). Images reflected by a corner cube are reversed and inverted.

The 50326-1010 is a Replicated Hollow Metal Retroreflector with an outside diameter of 25.4 mm and a 10 arc sec Return Beam Accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.

Stable Monolithic Construction

Our replicated hollow metal retroreflectors are monolithic, fabricated from a single piece of aluminum, resulting in return beam accuracy unaffected by vibration. Vibration sensitivity is reduced further by employing an integrated mount in the design.

Gold Coating with High IR Reflectivity

Front surface coated with gold for high reflectivity in the IR and deep IR.

Advantages vs. Glass Retro Reflectors

Unlike solid glass retroreflectors, the optical path is entirely in air so efficient performance is obtained without antireflection coatings which limit the operating wavelength range. Using a novel patented fabrication technique, return beam accuracy as low as 2 arc sec. is economically achieved. These retroreflectors are offered in 12.7, 19.1, 25.4, 38.1, or 63.5 mm diameter and 30, 10, 5, or 2 arc sec return beam accuracy.


Alignment Free 180 Degree Reflection


Retroreflectors, also known as corner cubes as all three mirror surfaces are perpendicular, will reflect all incoming light 180° regardless of incidence angle. This enables 180 degrees reflection of a beam without requiring prior alignment (as with a flat mirror). Images reflected by a corner cube are reversed and inverted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 50326-1010
Product Name Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Hollow Retroreflector
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 250 mm Focal Length, 480-20,000 nm - 05DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 250-600 nm - 10DC100AL.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 6.0 in. EFL, Aluminum - 50331AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 152 mm (6 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Gold Mirror, Economy, Borofloat, 12.7 mm, λ/10, 650-20,000 nm - 05D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details