This is a 10-pack of the Economy Broadband Silver Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 50.8 mm (2.0 inch) diameter mirrors are made from 12.7 mm thick Borofloat® 33 substrate and are coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D620ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 20D620ER.2-PK |
| Product Name | Silver Mirror Pack, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm, Qty 10 |
| Wavelength Range | 480 to 20000 nm (4800 to 200000 Å) |
| Diameter/Width | 50.8 mm (2 inch) |
| Thickness | 12.7 mm (0.5000 inch) |
| Mirror Shape | Round; Round |