Newport MKS Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Bare Gold 50441-0510AU

Description
The 50441-0510AU low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.
Request a Quote
Description
The 50441-0510AU low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Bare Gold - 50441-0510AU - Newport MKS
Irvine, CA, United States
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Bare Gold
50441-0510AU
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Bare Gold 50441-0510AU
The 50441-0510AU low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.

The 50441-0510AU low profile replicated hollow metal retroreflector features an outside diameter of 0.5 in. (12.7 mm) and a 10 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 50441-0510AU
Product Name Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Bare Gold
Mirror Types Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 480-20,000 nm - 05DC25ER.2 - Newport MKS
Specs
Focal Length 12.5 mm (0.4921 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
VIS Dielectric Mirror, 2.0 in. Diameter, 450-700 nm - 5121 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
View Details
Silver Mirror, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Aluminum Mirror Pack, Borofloat, 25.4 mm, λ/10, 450-700 nm, Qty 10 - 10D20ER.1-PK - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details