The 10Z40BD.1 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD-1 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 10Z40BD.1 |
| Product Name | Dielectric Mirror, Broadband, Zerodur, 25.4 mm, 488-694 nm |
| Wavelength Range | 488 to 694 nm (4880 to 6940 Å) |
| Diameter/Width | 25.4 mm (1 inch) |
| Thickness | 6 mm (0.2362 inch) |
| Mirror Shape | Round; Round |