Newport MKS Vertical Stage with Rotary Platform, 1 in. Travel, 8-32 and 1/4-20 Mounting 488

Description
The 488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.
Request a Quote
Description
The 488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Stage with Rotary Platform, 1 in. Travel, 8-32 and 1/4-20 Mounting - 488 - Newport MKS
Irvine, CA, United States
Vertical Stage with Rotary Platform, 1 in. Travel, 8-32 and 1/4-20 Mounting
488
Vertical Stage with Rotary Platform, 1 in. Travel, 8-32 and 1/4-20 Mounting 488
The 488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.

The 488 is a vertical adjustable platform stage with a large mounting area, lockable motion, and a novel mechanical design that virtually eliminates all backlash and provides a stable, wobble-free mount at any height. A scalloped adjustment ring provides non-rotating vertical travel over 1 inch (25.4 mm) with 0.01 mm graduations, secured by a recessed locking screw. The platform also offers coarse, lockable rotation via a knurled rim with 2° graduations. A generous array of tapped holes supports flexible mounting, and removable clamps accommodate prisms and beamsplitter cubes up to 2 inches (50.8 mm) tall.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number 488
Product Name Vertical Stage with Rotary Platform, 1 in. Travel, 8-32 and 1/4-20 Mounting
Load Capacity 150 lbs (68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Manual Rotation Stage, Steel, 1.81 in. Diameter, 4° Fine, 8-32, 1/4-20 - UTR46 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Motorized Rotation Stage, 160 mm, High-Speed DC Drive, Folded - RV160CC-F - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 80 deg/sec
Torque Capacity 9.73E-5 In-lbs (1.12E-4 kg-cm)
View Details
Goniometric Stage, Lower, ±5°, 2.56 x 2.56 x 1.18 in., 6-32 & 1/4-20 - GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details