Newport MKS Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ AG-PR100V6

Description
The Agilis™ AG-PR100V6 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s Agilis piezo step direct motor. The AG-PR100V6 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage. The AG-PR100V6 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100V6 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage. The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 µrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 µrad incremental motion capability, ideal for ultra-sensitive alignments. The stage and cable are vacuum compatible to 10-6 Torr, but the connector is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Directly Coupled Agilis Piezo Motor Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.
Request a Quote Datasheet
Description
The Agilis™ AG-PR100V6 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s Agilis piezo step direct motor. The AG-PR100V6 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage. The AG-PR100V6 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100V6 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage. The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 µrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 µrad incremental motion capability, ideal for ultra-sensitive alignments. The stage and cable are vacuum compatible to 10-6 Torr, but the connector is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Directly Coupled Agilis Piezo Motor Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ - AG-PR100V6 - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™
AG-PR100V6
Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ AG-PR100V6
The Agilis™ AG-PR100V6 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s Agilis piezo step direct motor. The AG-PR100V6 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage. The AG-PR100V6 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100V6 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage. The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 µrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 µrad incremental motion capability, ideal for ultra-sensitive alignments. The stage and cable are vacuum compatible to 10-6 Torr, but the connector is not vacuum compatible. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Directly Coupled Agilis Piezo Motor Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.

The Agilis™ AG-PR100V6 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s Agilis piezo step direct motor. The AG-PR100V6 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage.
The AG-PR100V6 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100V6 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage.
The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 µrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 µrad incremental motion capability, ideal for ultra-sensitive alignments.
The stage and cable are vacuum compatible to 10-6 Torr, but the connector is not vacuum compatible.
Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers.

Directly Coupled Agilis Piezo Motor


Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number AG-PR100V6
Product Name Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™
Load Capacity 0.4496 lbs (0.2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 79 mm Diameter, 4° Fine Travel, M4 and M6 - M-UTR80 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Manual Rotation Stage, Steel, 90 mm Aperture, 159 mm Diameter, 4° Fine, M6 - M-UTR160A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 180 lbs (81.56 kg)
Platter 6.26 inch (159 mm)
View Details
Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor - SR50CC - Newport MKS
Specs
Drive Type DC Servo
Load Capacity 6.74 lbs (3.06 kg)
Rotary Velocity 4 deg/sec
View Details
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Speed - RVU350HS - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0022 In-lbs (0.0026 kg-cm)
View Details