Newport MKS Aluminum Mirror, Zerodur, 101.6 mm, λ/10, 450-700 nm 40Z20ER.1

Description
The 40Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote
Description
The 40Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Zerodur, 101.6 mm, λ/10, 450-700 nm - 40Z20ER.1 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Zerodur, 101.6 mm, λ/10, 450-700 nm
40Z20ER.1
Aluminum Mirror, Zerodur, 101.6 mm, λ/10, 450-700 nm 40Z20ER.1
The 40Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

The 40Z20ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 101.6 mm (4.0 inch) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra stability for applications requiring diffraction limited performance. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 40Z20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40Z20ER.1
Product Name Aluminum Mirror, Zerodur, 101.6 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm - 10Q20BB.2 - Newport MKS
Specs
Wavelength Range 610 to 1130 nm (6100 to 11300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Silver Mirror, Zerodur, 25.4 mm, λ/10, 480-20,000 nm - 10Z20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Elliptical Mirror, Gold, N-BK7, 25.4 mm x 35.9 mm, λ/10, 650-20,000 nm - 10E20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm - 3MD20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 30 mm (1.18 inch)
View Details