Newport MKS Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm 10Q20BB.2

Description
The 10Q20BB.2 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 610-1130 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.2 coated mirror covers the visible to near IR wavelengths (610-1130 nm). UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Wide Wavelength Range With High Absolute Reflectivity Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence. VIS-NIR Broadband Dielectric Coating BB.2 coated mirror covers the visible to near IR wavelength regime from 610 to 1130 nm Durable Dielectric Coatings All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.
Request a Quote
Description
The 10Q20BB.2 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 610-1130 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.2 coated mirror covers the visible to near IR wavelengths (610-1130 nm). UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Wide Wavelength Range With High Absolute Reflectivity Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence. VIS-NIR Broadband Dielectric Coating BB.2 coated mirror covers the visible to near IR wavelength regime from 610 to 1130 nm Durable Dielectric Coatings All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm - 10Q20BB.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm
10Q20BB.2
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm 10Q20BB.2
The 10Q20BB.2 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 610-1130 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.2 coated mirror covers the visible to near IR wavelengths (610-1130 nm). UV Fused Silica Substrates Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note. Wide Wavelength Range With High Absolute Reflectivity Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence. VIS-NIR Broadband Dielectric Coating BB.2 coated mirror covers the visible to near IR wavelength regime from 610 to 1130 nm Durable Dielectric Coatings All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.

The 10Q20BB.2 is an Ultra-broadband Dielectric Mirror with a 25.4 mm diameter, 6.35 mm thickness, and absolute Reflectivity > 99% at an AOI of 0-50°, from 610-1130 nm. Newport’s Ultra-broadband mirrors are IBS coated with layers of dielectric materials to use for high reflection and high damage threshold in a wide wavelength regime. The BB.2 coated mirror covers the visible to near IR wavelengths (610-1130 nm).

UV Fused Silica Substrates


Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold. For more information, please see our Optical Materials technical note.


Wide Wavelength Range With High Absolute Reflectivity


Using superior ion beam sputtering coating technology, very high absolute reflectivity can be achieved across a large wavelength range. It is advantageous in low light situations when it is critical to collect as much light as possible. Depending on the coating type, you will have as much as RS, RP >99% for 350-1100 nm at 0-50° angle of incidence.


VIS-NIR Broadband Dielectric Coating

BB.2 coated mirror covers the visible to near IR wavelength regime from 610 to 1130 nm


Durable Dielectric Coatings


All dielectric coating construction is physically more durable than standard metallic coatings. Dielectric mirrors are more resistant to humidity, thermal changes, abrasion and salt exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Q20BB.2
Product Name Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm
Wavelength Range 610 to 1130 nm (6100 to 11300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 50.8 mm, 100 mm Focal Length, 480-20,000 nm - 20DC200ER.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1520-1580nm - 10Z40DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Broadband Turning Mirror, Ultrafast, 25.4 mm, S Pol, 670-1340 nm - 10Q20UF.55S - Newport MKS
Specs
Wavelength Range 670 to 1340 nm (6700 to 13400 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm - 3MD20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details