Newport MKS Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm 3MD20DM.5

Description
The 3MD20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1.181 inch (30.0 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 3MD20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1.181 inch (30.0 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm - 3MD20DM.5 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm
3MD20DM.5
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm 3MD20DM.5
The 3MD20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1.181 inch (30.0 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 3MD20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1.181 inch (30.0 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 3MD20DM.5
Product Name Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 480-20,000 nm, Qty 10 - 10D620ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm, 2 arc sec RBA, Al-MgF2 - 50441-1002AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Coatings Al-MgF2
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Al-MgF2 - 50441-0510AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Coatings Al-MgF2
View Details
High Energy Excimer Laser Mirror, 50.8 mm, 45°, 308 nm - 20QM20EM.25 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 308 nm (3080 Å)
Diameter/Width 50.8 mm (2 inch)
View Details