Newport MKS Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 700-950 nm 40Z20BD.2

Description
The 40Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote
Description
The 40Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 700-950 nm - 40Z20BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 700-950 nm
40Z20BD.2
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 700-950 nm 40Z20BD.2
The 40Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

The 40Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 4 inch (101.6 mm) diameter mirror is made from a 17.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 40Z20BD.2
Product Name Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 1064 nm, S2 Polished - 20QM20HM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm and 1020-1050 nm - 10QM20UF.DF55 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 505 to 1050 nm (5050 to 10500 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, 12.7 mm, λ/10, 532 nm Laser Line - 05D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm - 20D20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 50.8 mm (2 inch)
View Details