Newport MKS Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 700-950 nm 20Z20BD.2

Description
The 20Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 700-950 nm - 20Z20BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 700-950 nm
20Z20BD.2
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 700-950 nm 20Z20BD.2
The 20Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20Z20BD.2 Broadband Dielectric Mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20Z20BD.2
Product Name Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

D-shaped Pickoff Mirror, Ø25.4 mm, Broadband Dielectric, 488-694 nm - 10DD20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape D-shaped
View Details
Aluminum Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 450-700 nm - 07SD520ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
View Details
Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm - 10Q20UF.35P - Newport MKS
Specs
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 266 nm, S2 Ground - 10QM20HM.75-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details