The 05D20ER.1-PF Pinhole-Free Broadband Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm ( 1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.1-PF enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 05D20ER.1-PF has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 05D20ER.1-PF |
| Product Name | Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 450-700 nm |
| Wavelength Range | 450 to 700 nm (4500 to 7000 Å) |
| Diameter/Width | 12.7 mm (0.5000 inch) |
| Thickness | 3.1 mm (0.1220 inch) |
| Mirror Shape | Round; Round |