Newport MKS NIR Dielectric Mirror, 0.5 in. Diameter, 700-900 nm 5152

Description
The 5152 NIR Dielectric Mirror has more than 99% reflectivity for most near-IR lasers operating from 700 to 900 nm. This 0.5 inch (12.7 mm) diameter mirror has relatively high reflectivity at 633 nm, offering compatibility with HeNe alignment lasers.
Request a Quote
Description
The 5152 NIR Dielectric Mirror has more than 99% reflectivity for most near-IR lasers operating from 700 to 900 nm. This 0.5 inch (12.7 mm) diameter mirror has relatively high reflectivity at 633 nm, offering compatibility with HeNe alignment lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NIR Dielectric Mirror, 0.5 in. Diameter, 700-900 nm - 5152 - Newport MKS
Irvine, CA, United States
NIR Dielectric Mirror, 0.5 in. Diameter, 700-900 nm
5152
NIR Dielectric Mirror, 0.5 in. Diameter, 700-900 nm 5152
The 5152 NIR Dielectric Mirror has more than 99% reflectivity for most near-IR lasers operating from 700 to 900 nm. This 0.5 inch (12.7 mm) diameter mirror has relatively high reflectivity at 633 nm, offering compatibility with HeNe alignment lasers.

The 5152 NIR Dielectric Mirror has more than 99% reflectivity for most near-IR lasers operating from 700 to 900 nm. This 0.5 inch (12.7 mm) diameter mirror has relatively high reflectivity at 633 nm, offering compatibility with HeNe alignment lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5152
Product Name NIR Dielectric Mirror, 0.5 in. Diameter, 700-900 nm
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 5 mm (0.1969 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm - 30D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Elliptical Mirror, 33.02 x 46.7 mm, 532 nm Dielectric Laser Line - 13E20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Thickness 9.4 mm (0.3701 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 354.7 nm, S2 Polished - 10QM20HM.45 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 0°, 1064 nm, S2 Polished - 20QM20HM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details