Newport MKS Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 450-700 nm 10DC50ER.1

Description
The 10DC50ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 10DC50ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 450-700 nm - 10DC50ER.1 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 450-700 nm
10DC50ER.1
Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 450-700 nm 10DC50ER.1
The 10DC50ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 450-700 nm.

The 10DC50ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 25.4 mm in diameter, with an EFL of 25 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10DC50ER.1
Product Name Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 450-700 nm
Focal Length 25 mm (0.9843 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Femtosecond Optimized, 0-45° AOI, 25.4 mm, 470-1000 nm - 10B20EAG.2 - Newport MKS
Specs
Wavelength Range 470 to 1000 nm (4700 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Concave Mirror, Broadband Metallic, 100 mm Focal Length, 250-600 nm - 05DC200AL.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm, 5 arc sec RBA, Bare Gold - 50441-0505AU - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Coatings Gold; Bare Gold
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 266 nm, S2 Polished - 20QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
View Details