Newport MKS Tip and Tilt Platform, Includes AJS Adjustment Screws, 1/4-20 Thread 39

Description
The Model 39 Two Axis Tilt Platform provides -3.5° to 14° angular adjustments for the long axis and -5° to 16° angular adjustments for the short axis. This allows a mounted component to be oriented parallel to an arbitrary plane. 40-Pitch adjustment screws provide angular adjustments. The model 39 is made from black anodized aluminum alloy. For a fixed nonadjustable version of this platform, see model 38. Tip, Tilt and Rotation These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components. Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer. Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.
Request a Quote
Description
The Model 39 Two Axis Tilt Platform provides -3.5° to 14° angular adjustments for the long axis and -5° to 16° angular adjustments for the short axis. This allows a mounted component to be oriented parallel to an arbitrary plane. 40-Pitch adjustment screws provide angular adjustments. The model 39 is made from black anodized aluminum alloy. For a fixed nonadjustable version of this platform, see model 38. Tip, Tilt and Rotation These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components. Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer. Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tip and Tilt Platform, Includes AJS Adjustment Screws, 1/4-20 Thread - 39 - Newport MKS
Irvine, CA, United States
Tip and Tilt Platform, Includes AJS Adjustment Screws, 1/4-20 Thread
39
Tip and Tilt Platform, Includes AJS Adjustment Screws, 1/4-20 Thread 39
The Model 39 Two Axis Tilt Platform provides -3.5° to 14° angular adjustments for the long axis and -5° to 16° angular adjustments for the short axis. This allows a mounted component to be oriented parallel to an arbitrary plane. 40-Pitch adjustment screws provide angular adjustments. The model 39 is made from black anodized aluminum alloy. For a fixed nonadjustable version of this platform, see model 38. Tip, Tilt and Rotation These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components. Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer. Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.

The Model 39 Two Axis Tilt Platform provides -3.5° to 14° angular adjustments for the long axis and -5° to 16° angular adjustments for the short axis. This allows a mounted component to be oriented parallel to an arbitrary plane. 40-Pitch adjustment screws provide angular adjustments. The model 39 is made from black anodized aluminum alloy. For a fixed nonadjustable version of this platform, see model 38.

Tip, Tilt and Rotation

These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components.
Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer.
Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability.
Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane.


Linear Stage Compatible

These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number 39
Product Name Tip and Tilt Platform, Includes AJS Adjustment Screws, 1/4-20 Thread
Load Capacity 15.06 lbs (6.83 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Stainless Steel, 3.15 x 4.72 in., ±2.86° Range, 8-32 and 1/4-20 - TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
Tilt Platform, Two-Axis, 40 x 40 mm Platform, M2 & M4 - 9062-PY-M - Newport MKS
Specs
Load Capacity 5.62 lbs (2.55 kg)
Width / Diameter 0.1312 ft (0.4000 dm)
Length 0.1312 ft (0.4000 dm)
View Details
Tilt Platform, Stainless Steel, 6.30 x 9.45 in., ±2.86° Range, 1/4-20 - TGN160 - Newport MKS
Specs
Load Capacity 180 lbs (81.56 kg)
Width / Diameter 0.5249 ft (1.6 dm)
Length 0.7874 ft (2.4 dm)
View Details