The M-TGN120 Tilt Platform precisely controls tilt for one rotational axis over a range of ±2.86° with 1.5 arc sec Sensitivity and is used for high-resolution alignment of components, especially large or heavy equipment. The 120 x 180 mm mounting plates are fabricated from stainless steel for excellent rigidity and stability. The top plate features a grid of M5 and M6 threaded mounting holes. The included micrometer is preloaded for smooth, backlash-free motion. Clearance holes in the top plate allow to access the bottom mounting holes for attaching to a wide range of components and platforms including tables and breadboards. Clearance slots in the bottom plate facilitate to orthogonally stack two TGN stages for tip & tilt operation.
Removable Actuators
The micrometer that is included with the TGN stage is preloaded for smooth, backlash-free motion. It can be removed to allow the use of other linear actuators.
Stackable Design
TGN tilt stages can be stacked together orthogonally or in-line to extend tilt range or add an additional tip axis. Shown is two TGN80 tilt platforms in a tip/tilt configuration.
Easily Combined for Multi-axis Motion
The TGN Series Tilt Platforms are compatible with UMR Steel Linear Stages, UTR Steel Rotation Stages, and MVN Precision Vertical Stages of matching size (for example, TGN80 with UMR8.25 and UTR80, or TGN120 with UTR 120 and MVN120). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the picture, a six-axis manual positioning system is shown using two UMR8.25s, two TGN80s, a UTR80S, and a MVN80. (Hint: first assemble Y & Z stages from the backside of Y stage, and then connect X stage to YZ from backside of X. In both steps, the carriage of UMR stage needs to be translated to each end of the travel range to reveal access holes, please refer to UMR stage XY assembly video.)
| Newport MKS | |
|---|---|
| Product Category | Tilt Tables |
| Product Number | M-TGN120 |
| Product Name | Tilt Platform, Stainless Steel, 120 x 180 mm, ±2.86° Range, M5 and M6 |
| Load Capacity | 101 lbs (45.88 kg) |