Newport MKS Low GDD Ultrafast Mirror, 45° AOI, 12.7 mm, 700-930 nm 05B20UF.25

Description
The 05B20UF.25 Low GDD Ultrafast Laser Mirror is 12.7 mm in diameter, 9.65 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.
Request a Quote
Description
The 05B20UF.25 Low GDD Ultrafast Laser Mirror is 12.7 mm in diameter, 9.65 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low GDD Ultrafast Mirror, 45° AOI, 12.7 mm, 700-930 nm - 05B20UF.25 - Newport MKS
Irvine, CA, United States
Low GDD Ultrafast Mirror, 45° AOI, 12.7 mm, 700-930 nm
05B20UF.25
Low GDD Ultrafast Mirror, 45° AOI, 12.7 mm, 700-930 nm 05B20UF.25
The 05B20UF.25 Low GDD Ultrafast Laser Mirror is 12.7 mm in diameter, 9.65 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.

The 05B20UF.25 Low GDD Ultrafast Laser Mirror is 12.7 mm in diameter, 9.65 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05B20UF.25
Product Name Low GDD Ultrafast Mirror, 45° AOI, 12.7 mm, 700-930 nm
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 9.53 mm (0.3752 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Elliptical Mirror, 33.02 x 46.7 mm, 532 nm Dielectric Laser Line - 13E20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Thickness 9.4 mm (0.3701 inch)
View Details
D-shaped Pickoff Mirror, Ø25.4 mm, Broadband Dielectric, 488-694 nm - 10DD20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape D-shaped
View Details
Concave Mirror, Broadband Metallic, 100 mm Focal Length, 480-20,000 nm - 05DC200ER.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 45°, 1064 nm, S2 Ground - 10QM20HM.15-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details