Newport MKS Silver Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 480-20,000 nm 07SD520ER.2

Description
The 07SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 07SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote
Description
The 07SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 07SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 480-20,000 nm - 07SD520ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 480-20,000 nm
07SD520ER.2
Silver Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 480-20,000 nm 07SD520ER.2
The 07SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 07SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

The 07SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 19.05 x 19.05 mm (3/4 x 3/4 inch) square mirror is made from 4.57 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 07SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07SD520ER.2
Product Name Silver Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Mirror, 1.0 in. Diameter, 532 nm - 5105 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Gold Mirror, Economy, Borofloat, 25.4 mm Square, λ/10, 650-20,000 nm - 10SD520ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Rectangular / Square; Square
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 632.8 nm - 20D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 267 nm - 10Q20UF.HR25 - Newport MKS
Specs
Wavelength Range 250 to 285 nm (2500 to 2850 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details