Newport MKS NIR Power Sensor, High Dynamic Range,950-1630 nm 2103

Description
The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm. An external power supply, which must be purchased separately, is required – we recommend our 0901
Request a Quote
Description
The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm. An external power supply, which must be purchased separately, is required – we recommend our 0901
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NIR Power Sensor, High Dynamic Range,950-1630 nm - 2103 - Newport MKS
Irvine, CA, United States
NIR Power Sensor, High Dynamic Range,950-1630 nm
2103
NIR Power Sensor, High Dynamic Range,950-1630 nm 2103
The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm. An external power supply, which must be purchased separately, is required – we recommend our 0901

The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm.

An external power supply, which must be purchased separately, is required – we recommend our 0901

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number 2103
Product Name NIR Power Sensor, High Dynamic Range,950-1630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Power Meter, 120V - FPM-8220-120V - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
View Details
Optical power meter, economical, handheld, laser power and energy - 843-R - Newport MKS
Specs
Form Factor Handheld
Display Type Digital
Output Interface 0-1 V into 100 Ω, mono audio 2.5 mm jack (included)
View Details