Newport MKS Optical Power Sensor, High Dynamic Range, 320-1060 nm, Free Space 2101

Description
The 2101 High Dynamic Range Power Meter is temperature stabilized resulting in highly accurate and stable 320 to 1060 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. An external power supply, which must be purchased separately, is required – we recommend our 0901
Request a Quote
Description
The 2101 High Dynamic Range Power Meter is temperature stabilized resulting in highly accurate and stable 320 to 1060 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. An external power supply, which must be purchased separately, is required – we recommend our 0901
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Power Sensor, High Dynamic Range, 320-1060 nm, Free Space - 2101 - Newport MKS
Irvine, CA, United States
Optical Power Sensor, High Dynamic Range, 320-1060 nm, Free Space
2101
Optical Power Sensor, High Dynamic Range, 320-1060 nm, Free Space 2101
The 2101 High Dynamic Range Power Meter is temperature stabilized resulting in highly accurate and stable 320 to 1060 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. An external power supply, which must be purchased separately, is required – we recommend our 0901

The 2101 High Dynamic Range Power Meter is temperature stabilized resulting in highly accurate and stable 320 to 1060 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems.

An external power supply, which must be purchased separately, is required – we recommend our 0901

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number 2101
Product Name Optical Power Sensor, High Dynamic Range, 320-1060 nm, Free Space
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter, Benchtop, Single Channel, Power and Energy, RoHS - 1936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details
Fiber Optic Power Meter, 120V - FPM-8220-120V - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
View Details
Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details