Newport MKS Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 700-950 nm 20SD520BD.2

Description
The 20SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote
Description
The 20SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 700-950 nm - 20SD520BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 700-950 nm
20SD520BD.2
Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 700-950 nm 20SD520BD.2
The 20SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

The 20SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20SD520BD.2
Product Name Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Gold Mirror, Zerodur, 50.8 mm, λ/20, 650-20,000 nm - 20Z40ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm - 10Z40DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror, Femtosec Optimized, 0-45° AOI, 50.8 mm, 600-1000 nm - 20B20EAG.1 - Newport MKS
Specs
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 10 mm (0.3937 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 266 nm, S2 Polished - 10QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details