Newport MKS Dielectric Mirror, Broadband,25.4 mm, 700-950 nm, Qty 10 10D20BD.2-PK

Description
This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. NIR Broadband Dielectric Coating Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for s-polarization and 97% for p-polarization from 700 – 950 nm at 0 – 45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser. SAVE by purchasing a pack of 10! A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.
Request a Quote
Description
This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. NIR Broadband Dielectric Coating Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for s-polarization and 97% for p-polarization from 700 – 950 nm at 0 – 45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser. SAVE by purchasing a pack of 10! A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Broadband,25.4 mm, 700-950 nm, Qty 10 - 10D20BD.2-PK - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Broadband,25.4 mm, 700-950 nm, Qty 10
10D20BD.2-PK
Dielectric Mirror, Broadband,25.4 mm, 700-950 nm, Qty 10 10D20BD.2-PK
This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality. Borofloat® 33 Substrates Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note. NIR Broadband Dielectric Coating Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for s-polarization and 97% for p-polarization from 700 – 950 nm at 0 – 45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser. SAVE by purchasing a pack of 10! A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.

This is a pack of 10 of the very popular Broadband Dielectric Mirror. This mirror is an extremely versatile mirror for laboratory applications and highly efficient over a broad wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our BD.2 coating offers high reflectance for near infrared diode laser applications. The BD-2 coating is extremely durable and will withstand repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Borofloat® 33 Substrates


Borofloat 33 is a high quality borosilicate glass that offers low thermal expansion and high thermal shock resistance. Its material properties and moderate cost make Borofloat 33 an ideal substrate for general purpose applications. For more information, please see our Optical Materials technical note.


NIR Broadband Dielectric Coating

Our BD.2 coating offers high reflectance for near infrared diode laser applications. Reflectivity is greater than 99% for s-polarization and 97% for p-polarization from 700 – 950 nm at 0 – 45° angle of incidence. Greater than 80% average reflectivity at 632.8 nm is also provided to permit easy alignment using a HeNe laser.

SAVE by purchasing a pack of 10!

A convenient pack of ten mirrors is also offered at a discount for customers outfitting new laboratories or new research applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20BD.2-PK
Product Name Dielectric Mirror, Broadband,25.4 mm, 700-950 nm, Qty 10
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 266 nm, S2 Polished - 10QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Broadband, 30.0 mm, 700-950 nm - 3MD20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Elliptical Mirror, Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 450-700 nm - 13E20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 532 nm, S2 Ground - 20QM20HM.35-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details