Newport MKS Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line 18E20DM.10

Description
The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line - 18E20DM.10 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line
18E20DM.10
Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line 18E20DM.10
The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 18E20DM.10 Laser Line Dielectric Elliptical Mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1.838 inch (46.70 mm) minor axis, 2.60 inch (66.04 mm) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 18E20DM.10
Product Name Elliptical Mirror, 46.7 x 66.04 mm, 1030-1090 nm Dielectric Laser Line
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 12.7 mm, 100 mm Focal Length, 450-700 nm - 05DC200ER.1 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm - 20J00ER.3 - Newport MKS
Specs
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 3.17 mm (0.1248 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45° , 532 nm, S2 Ground - 20QM20HM.35-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm, λ/10, 441.6 nm - 20D20DM.6 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 442 nm (4416 Å)
Diameter/Width 50.8 mm (2 inch)
View Details