Newport MKS Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 488-694 nm 20SD520BD.1

Description
The 20SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote
Description
The 20SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 488-694 nm - 20SD520BD.1 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 488-694 nm
20SD520BD.1
Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 488-694 nm 20SD520BD.1
The 20SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

The 20SD520BD.1 is a ValuMax® Dielectric Visible Broadband Mirror 50.8 x 50.8 mm square, with a thickness of 12.0 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20SD520BD.1
Product Name Dielectric Mirror, ValuMax, Borofloat, 50.8 mm Square, 488-694 nm
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

VIS Dielectric Mirror, 2.0 in. Diameter, 450-700 nm - 5121 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
View Details
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm - 5124 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Bare Gold - 50328AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 20.32 mm (0.8000 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
UV Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 - 05D620AL.2-PK - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details