Newport MKS Elliptical Mirror, Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 450-700 nm 10E20ER.1

Description
The 10E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1 inch ) minor axis, 35.9 mm (1.41 inch) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10E20ER.1 has an average reflectivity greater than 93% from 450 - 700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote
Description
The 10E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1 inch ) minor axis, 35.9 mm (1.41 inch) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10E20ER.1 has an average reflectivity greater than 93% from 450 - 700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 450-700 nm - 10E20ER.1 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 450-700 nm
10E20ER.1
Elliptical Mirror, Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 450-700 nm 10E20ER.1
The 10E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1 inch ) minor axis, 35.9 mm (1.41 inch) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10E20ER.1 has an average reflectivity greater than 93% from 450 - 700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality.

The 10E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1 inch ) minor axis, 35.9 mm (1.41 inch) major axis, elliptical mirror is made from a 6.0 mm thick N-BK7 substrate. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10E20ER.1 has an average reflectivity greater than 93% from 450 - 700 nm. This mirror has a λ/10 surface flatness and a 40-20 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10E20ER.1
Product Name Elliptical Mirror, Aluminum, N-BK7, 25.4 mm x 35.9 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials BK7 Glass; N-BK7
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 8.0 in. EFL, Bare Gold - 50332AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 203 mm (8 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm Diameter, 45° , 532 nm, S2 Polished - 20QM20HM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
UV Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 250-600 nm - 30D20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Gold Mirror, Borofloat, 25.4 mm, λ/10, 650-20,000 nm - 10D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details