Newport MKS Ultrafast Chirped Mirror, 25.0 mm, 700-900 nm 10Q20UF.40

Description
The 10Q20UF.40 Chirped Mirrors for Ultrashort Pulses is a 25.0 mm diameter, 6.35 mm thick, laser chirped and is optimized for 700 - 900 nm. When transmitting an ultrashort pulse laser beam through a number of optical components, the pulse will spread and become chirped. Newport's Chirped Mirrors for Ultrashort Pulses are the solution to compensate for pulse broadening effects. These mirrors provide a negative group delay dispersion to the incoming laser beam with every bounce off the surface. By setting up a two or three mirror configuration, the laser beam can bounce back and forth between the mirrors many times to compensate for pulse dispersion effects. These mirrors can be mounted into Newport's patented clear quadrant mounts to create the closest separation between two mirrors to allow for a large number of bounces between elements (U.S. Patents: 6,304,393; 5,930,057, and 6,016,230). The high reflectivity of the mirror will preserve the laser beam intensity. Designed to reflect over 99.8% from 700 to 900 nm, this mirror is ideal to use with Spectra-Physics Tsunami®, Spitfire® Pro, or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, high bandwidth and negative GDD. This general purpose chirped mirror is optimized for use with 20 fsec pulses and longer.
Request a Quote
Description
The 10Q20UF.40 Chirped Mirrors for Ultrashort Pulses is a 25.0 mm diameter, 6.35 mm thick, laser chirped and is optimized for 700 - 900 nm. When transmitting an ultrashort pulse laser beam through a number of optical components, the pulse will spread and become chirped. Newport's Chirped Mirrors for Ultrashort Pulses are the solution to compensate for pulse broadening effects. These mirrors provide a negative group delay dispersion to the incoming laser beam with every bounce off the surface. By setting up a two or three mirror configuration, the laser beam can bounce back and forth between the mirrors many times to compensate for pulse dispersion effects. These mirrors can be mounted into Newport's patented clear quadrant mounts to create the closest separation between two mirrors to allow for a large number of bounces between elements (U.S. Patents: 6,304,393; 5,930,057, and 6,016,230). The high reflectivity of the mirror will preserve the laser beam intensity. Designed to reflect over 99.8% from 700 to 900 nm, this mirror is ideal to use with Spectra-Physics Tsunami®, Spitfire® Pro, or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, high bandwidth and negative GDD. This general purpose chirped mirror is optimized for use with 20 fsec pulses and longer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Chirped Mirror, 25.0 mm, 700-900 nm - 10Q20UF.40 - Newport MKS
Irvine, CA, United States
Ultrafast Chirped Mirror, 25.0 mm, 700-900 nm
10Q20UF.40
Ultrafast Chirped Mirror, 25.0 mm, 700-900 nm 10Q20UF.40
The 10Q20UF.40 Chirped Mirrors for Ultrashort Pulses is a 25.0 mm diameter, 6.35 mm thick, laser chirped and is optimized for 700 - 900 nm. When transmitting an ultrashort pulse laser beam through a number of optical components, the pulse will spread and become chirped. Newport's Chirped Mirrors for Ultrashort Pulses are the solution to compensate for pulse broadening effects. These mirrors provide a negative group delay dispersion to the incoming laser beam with every bounce off the surface. By setting up a two or three mirror configuration, the laser beam can bounce back and forth between the mirrors many times to compensate for pulse dispersion effects. These mirrors can be mounted into Newport's patented clear quadrant mounts to create the closest separation between two mirrors to allow for a large number of bounces between elements (U.S. Patents: 6,304,393; 5,930,057, and 6,016,230). The high reflectivity of the mirror will preserve the laser beam intensity. Designed to reflect over 99.8% from 700 to 900 nm, this mirror is ideal to use with Spectra-Physics Tsunami®, Spitfire® Pro, or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, high bandwidth and negative GDD. This general purpose chirped mirror is optimized for use with 20 fsec pulses and longer.

The 10Q20UF.40 Chirped Mirrors for Ultrashort Pulses is a 25.0 mm diameter, 6.35 mm thick, laser chirped and is optimized for 700 - 900 nm. When transmitting an ultrashort pulse laser beam through a number of optical components, the pulse will spread and become chirped. Newport's Chirped Mirrors for Ultrashort Pulses are the solution to compensate for pulse broadening effects. These mirrors provide a negative group delay dispersion to the incoming laser beam with every bounce off the surface. By setting up a two or three mirror configuration, the laser beam can bounce back and forth between the mirrors many times to compensate for pulse dispersion effects.
These mirrors can be mounted into Newport's patented clear quadrant mounts to create the closest separation between two mirrors to allow for a large number of bounces between elements (U.S. Patents: 6,304,393; 5,930,057, and 6,016,230). The high reflectivity of the mirror will preserve the laser beam intensity. Designed to reflect over 99.8% from 700 to 900 nm, this mirror is ideal to use with Spectra-Physics Tsunami®, Spitfire® Pro, or Mai Tai® lasers. Careful thin film design and advanced coating processes result in a mirror with maximum reflectivity, high bandwidth and negative GDD. This general purpose chirped mirror is optimized for use with 20 fsec pulses and longer.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Q20UF.40
Product Name Ultrafast Chirped Mirror, 25.0 mm, 700-900 nm
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25 mm (0.9843 inch)
Thickness 6.35 mm (0.2500 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, Borofloat, 50.8 mm, 488-694 nm - 20D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Bare Gold - 50329AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm - 10Z20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Femtosecond Optimized, 250 mm FL, 25.4 mm, 600-1000 nm - 10BV50EAG.1 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details