Newport MKS Dielectric Mirror, 19.05 mm, λ/10, 532 nm Laser Line 07D20DM.11

Description
The 07D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 07D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, 19.05 mm, λ/10, 532 nm Laser Line - 07D20DM.11 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, 19.05 mm, λ/10, 532 nm Laser Line
07D20DM.11
Dielectric Mirror, 19.05 mm, λ/10, 532 nm Laser Line 07D20DM.11
The 07D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 07D20DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07D20DM.11
Product Name Dielectric Mirror, 19.05 mm, λ/10, 532 nm Laser Line
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Borofloat, 76.2 mm, λ/10, 450-700 nm - 30D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 50.8 mm, λ/20, 1030-1090nm - 20Z40DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1030-1090nm - 10Z40DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Nd:YAG Mirror, 2.0 in. Diameter, 1064 nm - 5124 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details