Newport MKS Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm 20J00ER.3

Description
The 20J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with a 50.8 mm (2.0 inch) diameter and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 20J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.
Request a Quote
Description
The 20J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with a 50.8 mm (2.0 inch) diameter and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 20J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm - 20J00ER.3 - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm
20J00ER.3
Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm 20J00ER.3
The 20J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with a 50.8 mm (2.0 inch) diameter and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 20J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.

The 20J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with a 50.8 mm (2.0 inch) diameter and a 3.17 mm thickness.
These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The 20J00ER.3 has an average reflectivity greater than 90% from 400-2000 nm. These mirrors can be used as a front or back surface reflector. A removable plastic sheet protects the mirror surface during shipment and handling, and can be left on if used as a back surface reflector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20J00ER.3
Product Name Aluminum Mirror, Float Glass, 50.8 mm, 5λ, 400-10,000 nm
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 3.17 mm (0.1248 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 0°, 308 nm - 10QM20EM.20 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 308 nm (3080 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 400 nm, HT 800 nm - 10Q20UF.HR45 - Newport MKS
Specs
Wavelength Range 350 to 440 nm (3500 to 4400 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
VIS Dielectric Mirror, 0.5 in. Diameter, 450-700 nm - 5151 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 5 mm (0.1969 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 450-700 nm - 10DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details