Newport MKS Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm 10D20DM.4

Description
The 10D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm - 10D20DM.4 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm
10D20DM.4
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm 10D20DM.4
The 10D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10D20DM.4 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 632.8 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.4 coating is designed for use with HeNe lasers and has a center wavelength of 632.8 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20DM.4
Product Name Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 632.8 nm
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 1064 nm, S2 Polished - 20QM20HM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm - 20DC2000ER.2 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 996-1134 nm - 10CV00SR.50F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 996 to 1134 nm (9960 to 11340 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm, Pack of 10 - 10B20UF.25-PK - Newport MKS
Specs
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
View Details