Newport MKS Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 488-514.5nm 10Z40DM.5

Description
The 10Z40DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 10Z40DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 488-514.5nm - 10Z40DM.5 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 488-514.5nm
10Z40DM.5
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 488-514.5nm 10Z40DM.5
The 10Z40DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 10Z40DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z40DM.5
Product Name Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 488-514.5nm
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror Pack, High Reflector, 25.4 mm, 0-50°, 350-1100 nm, Qty 10 - 10Q620BB.HR2-PK - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 5 arc sec, 400-700 nm - UBBR2.5-5 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 266 nm, S2 Polished - 10QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 2 arc sec, 650-16,000 nm - UBBR1-2I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details