Newport MKS Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm 10D20ER.2

Description
The 10D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .
Request a Quote
Description
The 10D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D20ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm
10D20ER.2
Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm 10D20ER.2
The 10D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .

The 10D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 10D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20ER.2
Product Name Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, 19.05 mm, λ/10, 488-514.5 nm Laser Line - 07D20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 354.7 nm, S2 Ground - 20QM20HM.45-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Elliptical Mirror, Gold, Borofloat, 46.7 x 66 mm, λ/10, 650-20,000 nm - 18E20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 488-514.5 nm - 3MD20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 30 mm (1.18 inch)
View Details