The 20DC100ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 50 mm and coated for a wavelength range of 480-20,000 nm.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 20DC100ER.2 |
| Product Name | Concave Metallic Mirror, 50.8 mm, 50 mm Focal Length, 480-20,000 nm |
| Focal Length | 50 mm (1.97 inch) |
| Wavelength Range | 480 to 20000 nm (4800 to 200000 Å) |
| Diameter/Width | 50.8 mm (2 inch) |
| Thickness | 9.65 mm (0.3799 inch) |
| Mirror Shape | Concave |