Newport MKS Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm 20D20ER.2-PF

Description
The 20D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D20ER.2-PF - Newport MKS
Irvine, CA, United States
Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm
20D20ER.2-PF
Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm 20D20ER.2-PF
The 20D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 20D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D20ER.2-PF
Product Name Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D20ER.1-PF - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, 19.05 mm, λ/10, 532 nm Laser Line - 07D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details
Hollow Metal Retroreflector, Replicated, 12.7 mm OD, 10 arc sec RBA - 50326-0510 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Shape Hollow Retroreflector
View Details
Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm - 20D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details