Newport MKS Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm 20D20ER.4

Description
The 20D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm - 20D20ER.4 - Newport MKS
Irvine, CA, United States
Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm
20D20ER.4
Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm 20D20ER.4
The 20D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20D20ER.4 Broadband Gold Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate which is coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 20D20ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D20ER.4
Product Name Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 488-694 nm - 20Z40BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 354.7 nm, S2 Ground - 20QM20HM.45-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 355 nm (3547 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Gold Mirror, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm - 10D620ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 5 arc sec, 400-700 nm - UBBR1-5 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details