Newport MKS Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm 80Z20DM.10

Description
The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 10-5 surface quality.
Request a Quote
Description
The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 10-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm - 80Z20DM.10 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm
80Z20DM.10
Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm 80Z20DM.10
The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 10-5 surface quality.

The 80Z20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 8 inch (203.2 mm) diameter mirror is made from a 29.5 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 10-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 80Z20DM.10
Product Name Dielectric Mirror, Laser Line, Zerodur, 203.2 mm,λ/10, 1030-1090 nm
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 203 mm (7.99 inch)
Thickness 29.5 mm (1.16 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Borofloat, 152.4 mm, λ/10, 480-20,000 nm - 60D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 152 mm (6 inch)
Thickness 23.5 mm (0.9252 inch)
View Details
Elliptical Dielectric Mirror, 33.02 x 46.7 mm, λ/10, 1030-1090 nm - 13E20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Thickness 9.4 mm (0.3701 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 0.8 in. EFL, Aluminum - 50328AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 20.32 mm (0.8000 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Aluminum Mirror, Zerodur, 50.8 mm, λ/10, 450-700 nm - 20Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details