Newport MKS Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm 20D20DM.10

Description
The 20D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 20D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm - 20D20DM.10 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm
20D20DM.10
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm 20D20DM.10
The 20D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 20D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 2 inch (50.8 mm) diameter mirror is made from a 12.7 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20D20DM.10
Product Name Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 1030-1090nm
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Metal Retroreflector, Replicated, 12.7 mm, 10 arc sec RBA, Al-MgF2 - 50441-0510AL - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 12.7 mm (0.5000 inch)
Mirror Coatings Al-MgF2
View Details
Ultrafast Mirror, FemtoOptics, 25.4 mm, 3.5° AOI, HR 267 nm - 10Q20UF.HR20 - Newport MKS
Specs
Wavelength Range 257 to 277 nm (2570 to 2770 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 632.8 nm - 10Z20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Mirror Mount Bundle, 10D20AL.2 Aluminum Mirror & U100-A2K-NL Mount - AL2-U100 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details