Newport MKS Advanced Optical Power & Meter, Benchtop, Single Channel 1938-R

Description
The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.
Request a Quote Datasheet
Description
The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Optical Power & Meter, Benchtop, Single Channel - 1938-R - Newport MKS
Irvine, CA, United States
Advanced Optical Power & Meter, Benchtop, Single Channel
1938-R
Advanced Optical Power & Meter, Benchtop, Single Channel 1938-R
The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.

The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved.

Multiple graphics, color and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope.

Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data.

The 1938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 1938-R
Product Name Advanced Optical Power & Meter, Benchtop, Single Channel
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W - PMKIT-22-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 10 watts
View Details
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 5 to 40 C (41 to 104 F)
Display type LCD
View Details
Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details