Newport MKS Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space 1807-FS

Description
The 1807-FS Silicon Balanced Optical Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This free space, 320 to 1000 nm, DC to 80 MHz balanced receiver can make the difference when you need to see a small signal. Just like our Model 16x7-AC-FS 650-MHz and 800-MHz balanced receivers, the Model 1807-FS balanced receiver works by subtracting the photocurrent from two well-matched photodetectors. Common-mode noise that is present on both the reference and signal beams (such as laser-intensity noise) is cancelled out and doesn't appear as part of the signal. Any imbalance between the photocurrents generated by the reference and signal detectors, whether intentional or unintentional, is amplified and is seen as the signal. These Models 18X7 receivers contain the same detectors as those in our Model 18X1 Series receivers, and provide higher gain than their wider-bandwidth 650-MHz and 800-MHz balanced receiver counterparts. These units are sold as FC-connectorized versions only. 8-32 mounting thread. M4 metric adaptor and tool now included. To ensure safe operation, we strongly recommend our Model power supply, which must be purchased separately. Power supply cables and and connector adapter are included with each receiver.
Request a Quote
Description
The 1807-FS Silicon Balanced Optical Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This free space, 320 to 1000 nm, DC to 80 MHz balanced receiver can make the difference when you need to see a small signal. Just like our Model 16x7-AC-FS 650-MHz and 800-MHz balanced receivers, the Model 1807-FS balanced receiver works by subtracting the photocurrent from two well-matched photodetectors. Common-mode noise that is present on both the reference and signal beams (such as laser-intensity noise) is cancelled out and doesn't appear as part of the signal. Any imbalance between the photocurrents generated by the reference and signal detectors, whether intentional or unintentional, is amplified and is seen as the signal. These Models 18X7 receivers contain the same detectors as those in our Model 18X1 Series receivers, and provide higher gain than their wider-bandwidth 650-MHz and 800-MHz balanced receiver counterparts. These units are sold as FC-connectorized versions only. 8-32 mounting thread. M4 metric adaptor and tool now included. To ensure safe operation, we strongly recommend our Model power supply, which must be purchased separately. Power supply cables and and connector adapter are included with each receiver.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Irvine, CA, United States
Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space
1807-FS
Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space 1807-FS
The 1807-FS Silicon Balanced Optical Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This free space, 320 to 1000 nm, DC to 80 MHz balanced receiver can make the difference when you need to see a small signal. Just like our Model 16x7-AC-FS 650-MHz and 800-MHz balanced receivers, the Model 1807-FS balanced receiver works by subtracting the photocurrent from two well-matched photodetectors. Common-mode noise that is present on both the reference and signal beams (such as laser-intensity noise) is cancelled out and doesn't appear as part of the signal. Any imbalance between the photocurrents generated by the reference and signal detectors, whether intentional or unintentional, is amplified and is seen as the signal. These Models 18X7 receivers contain the same detectors as those in our Model 18X1 Series receivers, and provide higher gain than their wider-bandwidth 650-MHz and 800-MHz balanced receiver counterparts. These units are sold as FC-connectorized versions only. 8-32 mounting thread. M4 metric adaptor and tool now included. To ensure safe operation, we strongly recommend our Model power supply, which must be purchased separately. Power supply cables and and connector adapter are included with each receiver.

The 1807-FS Silicon Balanced Optical Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This free space, 320 to 1000 nm, DC to 80 MHz balanced receiver can make the difference when you need to see a small signal. Just like our Model 16x7-AC-FS 650-MHz and 800-MHz balanced receivers, the Model 1807-FS balanced receiver works by subtracting the photocurrent from two well-matched photodetectors. Common-mode noise that is present on both the reference and signal beams (such as laser-intensity noise) is cancelled out and doesn't appear as part of the signal. Any imbalance between the photocurrents generated by the reference and signal detectors, whether intentional or unintentional, is amplified and is seen as the signal. These Models 18X7 receivers contain the same detectors as those in our Model 18X1 Series receivers, and provide higher gain than their wider-bandwidth 650-MHz and 800-MHz balanced receiver counterparts. These units are sold as FC-connectorized versions only. 8-32 mounting thread. M4 metric adaptor and tool now included.

To ensure safe operation, we strongly recommend our Model power supply, which must be purchased separately. Power supply cables and and connector adapter are included with each receiver.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1807-FS
Product Name Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, M4 - 2053-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Photodector, PIN PD, 1030-1570 nm, 30 GHz, DC Coupled - F-PD-30-D-1064-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
FC Bulkhead High Speed Photodetector, 1000-1600 nm Battery Biased InGaAs Detector, 2 GHz - 818-BB-31 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.1750 ns
Bandwidth 0.0 to 2000 MHz
View Details