Newport MKS Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 532 nm 10Z40DM.11

Description
The 10Z40DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote
Description
The 10Z40DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 532 nm - 10Z40DM.11 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 532 nm
10Z40DM.11
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 532 nm 10Z40DM.11
The 10Z40DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

The 10Z40DM.11 Laser Line Dielectric mirror is a highly efficient reflector optimized for the 532 nm wavelength. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur is a glass-ceramic material where thermal expansion is nominally zero. This extra stability can be critical for applications requiring diffraction limited performance. The DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/20 surface flatness and a 10-2 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10Z40DM.11
Product Name Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 532 nm
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Economy, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 450-700 nm - 10DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Gold Mirror, Borofloat, 25.4 mm, λ/10, 650-20,000 nm - 10D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 50 mm Focal Length, 450-700 nm - 20DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details