Newport MKS Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE LH-1PY-45

Description
The LH-1PY-45 is an adjustable mirror mount designed for making 90-degree beam folds with the A-LINE™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors and delivers +/- 3-deg travel. The mount is designed to be mounted on LH-GR guide rods but can also be post-mounted as well. This mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.
Request a Quote
Description
The LH-1PY-45 is an adjustable mirror mount designed for making 90-degree beam folds with the A-LINE™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors and delivers +/- 3-deg travel. The mount is designed to be mounted on LH-GR guide rods but can also be post-mounted as well. This mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE - LH-1PY-45 - Newport MKS
Irvine, CA, United States
Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE
LH-1PY-45
Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE LH-1PY-45
The LH-1PY-45 is an adjustable mirror mount designed for making 90-degree beam folds with the A-LINE™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors and delivers +/- 3-deg travel. The mount is designed to be mounted on LH-GR guide rods but can also be post-mounted as well. This mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.

The LH-1PY-45 is an adjustable mirror mount designed for making 90-degree beam folds with the A-LINE™ system. The mount holds standard Ø1 in. (25.4 mm) mirrors and delivers +/- 3-deg travel. The mount is designed to be mounted on LH-GR guide rods but can also be post-mounted as well. This mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1PY-45
Product Name Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE
Mount Type Lens Holder; Adjustable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 40 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XY, 100 TPI, M4 THD - M-LPXY-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Mirror Mount, Lab Standard, EdgeGrip, 1.0 in., 2 Knob Actuators - M1-1D - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Picomotor Piezo Mirror Mount, Center, 2.0 in. Diameter, 2-Axis - 8822-AC - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details